Crydom Corporation Ssr, 48-600Vac, 50A, Panel; Contact Configuration Sensata/crydom PM2260D50V

Description
SSR, 48-600VAC, 50A, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SSR, 48-600VAC, 50A, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 48-600Vac, 50A, Panel; Contact Configuration Sensata/crydom - 51AC7319 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 50A, Panel; Contact Configuration Sensata/crydom
51AC7319
Ssr, 48-600Vac, 50A, Panel; Contact Configuration Sensata/crydom 51AC7319
SSR, 48-600VAC, 50A, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 50A, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PM2260D50V
Solid State Relays - Industrial Mount PM2260D50V
Solid State Relays - Industrial Mount 50A 4-32VDC 600VAC .5-3HP kW Scrw Term

Solid State Relays - Industrial Mount 50A 4-32VDC 600VAC .5-3HP kW Scrw Term

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 51AC7319 PM2260D50V
Product Name Ssr, 48-600Vac, 50A, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24110T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details