The G3VM-354F is a surface-mounting MOS FET relay with DPST-NC contacts, designed for switching AC and DC analog signals up to 350 VAC and continuous load currents up to 150 mA. It features gull-wing terminals and measures 9.66 × 6.4 × 3.65 mm, weighing 0.54 g. The device has an ON resistance of up to 25 Ω, input LED forward voltage of 1.15 V at 10 mA, and dielectric strength of 2,500 Vrms between input and output. It operates from −40 °C to +85 °C and is RoHS compliant.
SSR, MOSFET, 350V, 150mA; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 53H7261 |
| Product Name | Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |