BEI Sensors Optical Isolator Interface

Description
This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and provides single ended or differential outputs in either an open collector or line driver configuration. It accommodates all standard operating voltages from 5 to 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers or PLC's. The Optical Isolator can help clean up noisy signals by converting to a differential line driver output. It has a 1 MHz throughput capability and can be used wherever a fast, optically isolated interface is required.
Datasheet
Description
This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and provides single ended or differential outputs in either an open collector or line driver configuration. It accommodates all standard operating voltages from 5 to 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers or PLC's. The Optical Isolator can help clean up noisy signals by converting to a differential line driver output. It has a 1 MHz throughput capability and can be used wherever a fast, optically isolated interface is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Isolator Interface -  - BEI Sensors
Thousand Oaks, CA, USA
Optical Isolator Interface
Optical Isolator Interface
This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and provides single ended or differential outputs in either an open collector or line driver configuration. It accommodates all standard operating voltages from 5 to 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers or PLC's. The Optical Isolator can help clean up noisy signals by converting to a differential line driver output. It has a 1 MHz throughput capability and can be used wherever a fast, optically isolated interface is required.

This versatile interface between a sensor and any receiving electronics provide an electrically robust output to the receiving electronics. This presents a solid solution for systems with poor signal compatibility, noise and/or grounding problems. It accepts single ended or differential inputs and provides single ended or differential outputs in either an open collector or line driver configuration. It accommodates all standard operating voltages from 5 to 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers or PLC's. The Optical Isolator can help clean up noisy signals by converting to a differential line driver output. It has a 1 MHz throughput capability and can be used wherever a fast, optically isolated interface is required.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Signal Isolators
Product Name Optical Isolator Interface
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Isolators - Digital Isolators - 1244188-SI8380PM-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details