Sensata Technologies Float, Level Sensors MS20A

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1097-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1097-ND
Float, Level Sensors 725-1097-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount

Buy Now Datasheet
Sensor, Float Switch, Spst-No, Pe; Operating Pressure Max Sensata/cynergy3 - 49Y1203 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No, Pe; Operating Pressure Max Sensata/cynergy3
49Y1203
Sensor, Float Switch, Spst-No, Pe; Operating Pressure Max Sensata/cynergy3 49Y1203
SENSOR, FLOAT SWITCH, SPST-NO, PE; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:20A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Output Type:NO RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO, PE; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:20A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Output Type:NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1097-ND 49Y1203
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No, Pe; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE) - CNCR 130 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details