Hydraulic-Magnetic Circuit Protector, Lo
CIR BRKR, HYDMAG, 1 PL, 80VDC, CIRCUIT BREAKER
Circuit Breaker Magnetic (Hydraulic Delay) 30A AC 80V DC Lever Panel Mount
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | LMLB1-1RLS4-35530-8-V | LMLB1-1RLS4-35530-8-V | 723-1342-ND |
| Product Name | Circuit Breakers & Accessories | CIR BRKR, HYDMAG, 1 PL, 80VDC, CIRCUIT BREAKER | Circuit Breakers |
| Trip System Type | Magnetic | Magnetic Hydraulic | |
| Rated Current | 30 amps | ||
| Features | Trip Indicator |