SCHURTER Inc Circuit Breakers 4420.0238

Description
Circuit Breaker Thermal Magnetic 10A 480V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 10A 480V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2345-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2345-ND
Circuit Breakers 486-2345-ND
Circuit Breaker Thermal Magnetic 10A 480V AC 65V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 10A 480V AC 65V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker; 10 A; 480/277 VAC, 65 VDC; 2; Thermal Magnetic; Screw; 68.4 mm - 70160398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 10 A; 480/277 VAC, 65 VDC; 2; Thermal Magnetic; Screw; 68.4 mm
70160398
Circuit Breaker; 10 A; 480/277 VAC, 65 VDC; 2; Thermal Magnetic; Screw; 68.4 mm 70160398
Multi 9 C60N Supplementary Protector Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It is capable of drastically limiting the let-through energy in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits. Multipole devices are connected internally and at the handle for simultaneous operation. This applies also to combinations with the switched neutral pole. Well designed screw type terminals at line and load side are provided for safe and easy connection to line and load.

Multi 9 C60N Supplementary Protector
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
It is capable of drastically limiting the let-through energy in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits. Multipole devices are connected internally and at the handle for simultaneous operation. This applies also to combinations with the switched neutral pole. Well designed screw type terminals at line and load side are provided for safe and easy connection to line and load.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2345-ND 70160398
Product Name Circuit Breakers Circuit Breaker; 10 A; 480/277 VAC, 65 VDC; 2; Thermal Magnetic; Screw; 68.4 mm
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09136601 - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Circuit Breakers - 209-2-2718-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-6650-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details