The LM10A is a normally open, 10 amp resistive level switch designed for use in water, industrial wastewater, and sewage applications with wide temperature variations. It features a high-density polyethylene rounded body that prevents solid accumulation and includes internal ballast for stable operation. The switch operates with a maximum switching voltage of 250 V AC or 110 V DC and a maximum inductive switching current of 4 A AC or 1 A DC. It is supplied with a standard 5-meter PVC cable and operates in a temperature range of 0 to +55 °C. The design is unaffected by suspended solids and operates reliably in turbulent fluids. An auxiliary relay is required when switching non-resistive loads such as pump motors.
SPNO, 10Amp Switch with 5M PVC cable
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97J6909 |
| Product Name | Spno, 10Amp Switch With 5M Pvc Cable Sensata/cynergy3 |