Sensata Technologies Float, Level Sensors LLF78Y100RN

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1796-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1796-ND
Float, Level Sensors 725-1796-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6918
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6918
FLOAT SW, PP, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PP, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1796-ND 57AC6918
Product Name Float, Level Sensors Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details