Sensata Technologies Float, Level Sensors LLF77Y100GV

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1793-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1793-ND
Float, Level Sensors 725-1793-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pvdf, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6914 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pvdf, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6914
Float Sw, Pvdf, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6914
FLOAT SW, PVDF, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PVDF, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1793-ND 57AC6914
Product Name Float, Level Sensors Float Sw, Pvdf, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 20015541-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details