Sensata Technologies Float, Level Sensors LLF77H100GV

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1794-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1794-ND
Float, Level Sensors 725-1794-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6910
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6910
FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1794-ND 57AC6910
Product Name Float, Level Sensors Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details