Sensata Technologies Float, Level Sensors LLF76Y100RN

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1790-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1790-ND
Float, Level Sensors 725-1790-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pps, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pps, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6906
Float Sw, Pps, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6906
FLOAT SW, PPS, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PPS, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1790-ND 57AC6906
Product Name Float, Level Sensors Float Sw, Pps, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Displacement and Level Measurement Flexible Rod Probe - GYSE-A-FX6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details