Sensata Technologies Float, Level Sensors LLF73YNP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1798-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1798-ND
Float, Level Sensors 725-1798-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Buy Now Datasheet
Float Sw, Nylon, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 - 57AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Nylon, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
57AC6895
Float Sw, Nylon, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 57AC6895
FLOAT SW, NYLON, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, NYLON, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1798-ND 57AC6895
Product Name Float, Level Sensors Float Sw, Nylon, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Basic Diaphragm Switch - BM-25 - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details