Sensata Technologies Float, Level Sensors LLF69B198

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1093-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1093-ND
Float, Level Sensors 725-1093-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount

Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount

Buy Now Datasheet
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4071 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4071
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4071
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1093-ND 27T4071
Product Name Float, Level Sensors Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details