Sensata Technologies Float, Level Sensors LLF48H100RF

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1769-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1769-ND
Float, Level Sensors 725-1769-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6890 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6890
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6890
FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 62AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
62AC7127
Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 62AC7127
FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF40 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF40 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1769-ND 57AC6890
Product Name Float, Level Sensors Float Sw, Pvdf, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Remote Electronics - Pro Remote - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details