Sensata Technologies Float, Level Sensors LLF43HFP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1771-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1771-ND
Float, Level Sensors 725-1771-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Buy Now Datasheet
Float Sw, Nylon, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 - 57AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Nylon, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
57AC6869
Float Sw, Nylon, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 57AC6869
FLOAT SW, NYLON, 100VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

FLOAT SW, NYLON, 100VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1771-ND 57AC6869
Product Name Float, Level Sensors Float Sw, Nylon, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 4194660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details