Circuit Breaker Magnetic (Hydraulic Delay) 25A AC 80V DC Lever Panel Mount
CIR BRKR, HYDMAG, 1 PL, 80VDC, CIRCUIT BREAKER
Hydraulic-Magnetic Circuit Protector, Ro
CIRCUIT BREAKER, 1 POLE, 25 AMP, 80 VDC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 723-1330-ND | LELK1-1RS4-30452-25 | LELK1-1RS4-30452-25 | 48721640 |
| Product Name | Circuit Breakers | CIR BRKR, HYDMAG, 1 PL, 80VDC, CIRCUIT BREAKER | Circuit Breakers & Accessories | App/Comm Circuit Breaker |
| Rated Current | 25 amps | 25 amps | ||
| Trip System Type | Magnetic Hydraulic | Magnetic | ||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) |