Sensata Technologies Circuit Breakers LELK1-1REC4-27129-931

Description
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - LELK1-1REC4-27129-931-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - LELK1-1REC4-27129-931 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
LELK1-1REC4-27129-931
Circuit Protection - Circuit Breakers LELK1-1REC4-27129-931
Win Source Part Number: 976646-LELK1-1REC4-2 7129-931 Category: Circuit Protection>Circuit Breakers Series: LEL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-LELK1-1REC4-271 29-931 Base Product Number: LELK1

Win Source Part Number: 976646-LELK1-1REC4-27129-931
Category: Circuit Protection>Circuit Breakers
Series: LEL
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-LELK1-1REC4-27129-931
Base Product Number: LELK1

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
LELK1-1REC4-27129-931
Circuit Breakers & Accessories LELK1-1REC4-27129-931
Hydraulic-Magnetic Circuit Protector, Ro

Hydraulic-Magnetic Circuit Protector, Ro

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number LELK1-1REC4-27129-931-ND LELK1-1REC4-27129-931 LELK1-1REC4-27129-931
Product Name Circuit Breakers Circuit Protection - Circuit Breakers Circuit Breakers & Accessories
Trip System Type Magnetic Hydraulic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers