Crydom Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules L512F

Description
Win Source Part Number: 1068419-L512F Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: L Package: Bulk Standard Package: 10 Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): L512FL512F..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: CC1649,L512F-ND Base Product Number: L512
Request a Quote Datasheet
Description
Win Source Part Number: 1068419-L512F Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: L Package: Bulk Standard Package: 10 Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): L512FL512F..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: CC1649,L512F-ND Base Product Number: L512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1068419-L512F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1068419-L512F
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1068419-L512F
Win Source Part Number: 1068419-L512F Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: L Package: Bulk Standard Package: 10 Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): L512FL512F..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: CC1649,L512F-ND Base Product Number: L512

Win Source Part Number: 1068419-L512F
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: L
Package: Bulk
Standard Package: 10
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): L512FL512F..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: CC1649,L512F-ND
Base Product Number: L512

Buy Now Datasheet
25A Diode and Rectifier - 298-L512F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A Diode and Rectifier
298-L512F
25A Diode and Rectifier 298-L512F
MODULE SCR/DIODE 25A 240VAC PCB Product overview: L512F from Sensata Technologies – Crydom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-L512F can be used for catalog matching and distributor lookup.

MODULE SCR/DIODE 25A 240VAC PCB Product overview: L512F from Sensata Technologies – Crydom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-L512F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE MODULE; 25A; 240VAC; 300A I/P LEAKAGE - 70130630 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE MODULE; 25A; 240VAC; 300A I/P LEAKAGE
70130630
DIODE MODULE; 25A; 240VAC; 300A I/P LEAKAGE 70130630
Circuit modules provide ratings up to 42.5 amps. Available in three standard bridge circuits and an AC switch version. Features: Low Profile Designed for PCB Connections UL Recognized

Circuit modules provide ratings up to 42.5 amps. Available in three standard bridge circuits and an AC switch version.
Features:

  • Low Profile
  • Designed for PCB Connections
  • UL Recognized
Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
L512F
Discrete Semiconductor Modules L512F
Discrete Semiconductor Modules 25 AMPS 240VAC

Discrete Semiconductor Modules 25 AMPS 240VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers General Purpose Diodes Diodes
Product Number 1068419-L512F 298-L512F 70130630 L512F
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules 25A Diode and Rectifier DIODE MODULE; 25A; 240VAC; 300A I/P LEAKAGE Discrete Semiconductor Modules
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Bulk Case L5
RoHS Compliant RoHS
VF 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers