Sensata Technologies Cover, Ssr, 3 Phase; Relay Dust Cover Type Sensata/crydom KS300

Description
COVER, SSR, 3 PHASE; Relay Dust Cover Type:Protective; For Use With:Standard Crydom SSR; Product Range:HEAT SINKS HS Series; SVHC:No SVHC (12-Jan-2017); Accessory Type:Cover; Colour:Clear; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
COVER, SSR, 3 PHASE; Relay Dust Cover Type:Protective; For Use With:Standard Crydom SSR; Product Range:HEAT SINKS HS Series; SVHC:No SVHC (12-Jan-2017); Accessory Type:Cover; Colour:Clear; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover, Ssr, 3 Phase; Relay Dust Cover Type Sensata/crydom - 01M8099 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Ssr, 3 Phase; Relay Dust Cover Type Sensata/crydom
01M8099
Cover, Ssr, 3 Phase; Relay Dust Cover Type Sensata/crydom 01M8099
COVER, SSR, 3 PHASE; Relay Dust Cover Type:Protective; For Use With:Standard Crydom SSR; Product Range:HEAT SINKS HS Series; SVHC:No SVHC (12-Jan-2017); Accessory Type:Cover; Colour:Clear; Material:Polycarbona te RoHS Compliant: Yes

COVER, SSR, 3 PHASE; Relay Dust Cover Type:Protective; For Use With:Standard Crydom SSR; Product Range:HEAT SINKS HS Series; SVHC:No SVHC (12-Jan-2017); Accessory Type:Cover; Colour:Clear; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 01M8099
Product Name Cover, Ssr, 3 Phase; Relay Dust Cover Type Sensata/crydom
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
D Sub Backshells - 340065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details