Sensata Technologies Circuit Breakers - IULNK1-32121-3 IULNK1-32121-3

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 761789-IULNK1-32121- 3 Series: IUL Mounting: Panel Mount Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 761789-IULNK1-32121- 3 Series: IUL Mounting: Panel Mount Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - IULNK1-32121-3 - IULNK1-32121-3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - IULNK1-32121-3
IULNK1-32121-3
Circuit Breakers - IULNK1-32121-3 IULNK1-32121-3
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 761789-IULNK1-32121- 3 Series: IUL Mounting: Panel Mount Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 761789-IULNK1-32121-3
Series: IUL
Mounting: Panel Mount
Actuator Type: Toggle
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IULNK1-32121-3
Product Name Circuit Breakers - IULNK1-32121-3
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393248-4 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details