Circuit Breaker Magnetic (Hydraulic Delay) 80A 250V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IULK1-1-59-60.0-A-01-ND |
| Product Name | Circuit Breakers |
| Rated Current | 80 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |