Circuit Breaker Magnetic (Hydraulic Delay) 200mA 415V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IULHK111-1REC4-41-10.0-B-01-ND |
| Product Name | Circuit Breakers |
| Rated Current | 0.2000 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |