Sensata / Airpax IUGN66-1-72-10.0
Sensata / Airpax IUGN66-1-72-10.0
Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 80V DC Toggle Panel Mount
Hydraulic-Magnetic Circuit Protector, To
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2750290 | 723-1346-ND | IUGN66-1-72-10.0 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 10 amps | 10 amps | |
| Number of Poles | 2 | ||
| Trip System Type | Magnetic Hydraulic |