Sensata Technologies Circuit Breakers - IEG1-35628-25-V IEG1-35628-25-V

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764439-IEG1-35628-25 -V Series: IEG Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764439-IEG1-35628-25 -V Series: IEG Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - IEG1-35628-25-V - IEG1-35628-25-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - IEG1-35628-25-V
IEG1-35628-25-V
Circuit Breakers - IEG1-35628-25-V IEG1-35628-25-V
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764439-IEG1-35628-25 -V Series: IEG Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764439-IEG1-35628-25-V
Series: IEG
Mounting: Panel Mount
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IEG1-35628-25-V
Product Name Circuit Breakers - IEG1-35628-25-V
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details
Circuit Breakers - 7-1393250-3 - TE Connectivity
Specs
Rated Current 8 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers