Sensata Technologies Circuit Breakers IEG1-1-65F-2.50-90

Description
Circuit Breaker Magnetic (Hydraulic Delay) 2.5A AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 2.5A AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - IEG1-1-65F-2.50-90-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
IEG1-1-65F-2.50-90-ND
Circuit Breakers IEG1-1-65F-2.50-90-ND
Circuit Breaker Magnetic (Hydraulic Delay) 2.5A AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 2.5A AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - IEG1-1-65F-2.50-90 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IEG1-1-65F-2.50-90
Circuit Protection - Circuit Breakers IEG1-1-65F-2.50-90
Win Source Part Number: 1168882-IEG1-1-65F-2 .50-90 Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IEG1 Approval Agency: CSA, UL1077

Win Source Part Number: 1168882-IEG1-1-65F-2.50-90
Category: Circuit Protection>Circuit Breakers
Series: IEG
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IEG1
Approval Agency: CSA, UL1077

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number IEG1-1-65F-2.50-90-ND IEG1-1-65F-2.50-90
Product Name Circuit Breakers Circuit Protection - Circuit Breakers
Rated Current 2.5 amps
Trip System Type Magnetic Hydraulic Magnetic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1662/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers