Circuit Breaker Magnetic (Hydraulic Delay) 6A 250V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IEG1-1-63-6.00-A-01-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 6 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |