Crydom Corporation Relay Heatsinks HS501DR

Description
Heatsink for SSR DIN Mount 5.0 deg
Request a Quote
Description
Heatsink for SSR DIN Mount 5.0 deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relay Heatsinks - 7034561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Heatsinks
7034561
Relay Heatsinks 7034561
Heatsink for SSR DIN Mount 5.0 deg

Heatsink for SSR DIN Mount 5.0 deg

Supplier's Site
CRDM Solid State Relay Heat Sinks - HS501DR - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State Relay Heat Sinks
HS501DR
CRDM Solid State Relay Heat Sinks HS501DR
Heat Sink,Din Rail Mount,1-SSR

Heat Sink,Din Rail Mount,1-SSR

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Heat Sinks Heat Sinks
Product Number 7034561 HS501DR
Product Name Relay Heatsinks CRDM Solid State Relay Heat Sinks
Mounting Din rail
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1235629 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 15 mm (0.5906 inch)
W 15 mm (0.5906 inch)
H 6 mm (0.2362 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers