Crydom Corporation Relays - Contactors (Solid State) HDC200D160

Description
Win Source Part Number: 1226901-HDC200D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 150V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1948
Request a Quote Datasheet
Description
Win Source Part Number: 1226901-HDC200D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 150V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Solid State) - 1226901-HDC200D160 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Solid State)
1226901-HDC200D160
Relays - Contactors (Solid State) 1226901-HDC200D160
Win Source Part Number: 1226901-HDC200D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 150V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1948

Win Source Part Number: 1226901-HDC200D160
Category: Relays>Contactors (Solid State)
Series: HDC
Termination Style: Stud
Package: Bulk
Standard Package: 5
Voltage - Input: 4.5 ~ 32VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 160 A
Voltage - Load: 7 ~ 150V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: CC1948

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HDC200D160
Solid State Relays - Industrial Mount HDC200D160
Solid State Relays - Industrial Mount PM SSR 150VDC/160A 4-32VDC

Solid State Relays - Industrial Mount PM SSR 150VDC/160A 4-32VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1226901-HDC200D160 HDC200D160
Product Name Relays - Contactors (Solid State) Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SAL941460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers