Sensata TechnologiesHA and HD Series RelayHA4890E-10
Description
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design
Sensata Technologies
Done
Request a Quote
Email Supplier
Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design