Sensata Technologies HA and HD Series Relay HA4850ET

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA4850ET - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA4850ET
HA and HD Series Relay HA4850ET
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Solid State Relays
Product Number HA4850ET
Product Name HA and HD Series Relay
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Series-1 Relay - A4875T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 84134020K-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers