TE Connectivity Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity 7022L26K

Description
RELAY, CONTACTOR, DPST; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:227VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet
Description
RELAY, CONTACTOR, DPST; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:227VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity - 47T1296 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity
47T1296
Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity 47T1296
RELAY, CONTACTOR, DPST; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:227VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

RELAY, CONTACTOR, DPST; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:227VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47T1296
Product Name Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ECK150HAAPA HV CONTACTOR - 2071567-1 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
AFS14, AFS814, AFS789 - Single pole NC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - 3596-GX21JA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details