TE Connectivity Solid State Relays 1-2345984-1

Description
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Current Type : DC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Current Type : DC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-2345984-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-2345984-1
Solid State Relays 1-2345984-1
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Current Type : DC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : Hockey Puck
  • Primary Product Color : Black
  • Product Weight : 461 G  [16.3 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 4 - 32
  • Output Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Current Type : DC
  • Output Current Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 34AK8752 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
34AK8752
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 34AK8752
SOLID STATE RELAY, 10A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 10A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 1-2345984-1 34AK8752
Product Name Solid State Relays Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data