Sensata Technologies Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 FRS22012

Description
RELAY, REED, SPST-NC, NO, 20V, 0.5A, THT; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:FRS22012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Carry Current:1.5ARoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NC, NO, 20V, 0.5A, THT; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:FRS22012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Carry Current:1.5ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 99B1326 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
99B1326
Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 99B1326
RELAY, REED, SPST-NC, NO, 20V, 0.5A, THT; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:FRS22012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Carry Current:1.5ARoHS Compliant: Yes

RELAY, REED, SPST-NC, NO, 20V, 0.5A, THT; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:12VDC; Product Range:FRS22012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Carry Current:1.5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 99B1326
Product Name Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - JWD-171-23 - 1191785-JWD-171-23 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
5 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR151A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details