The FRD13503 is a fully screened SPST-NO reed relay designed for HF antenna tuning applications, with a maximum carry current of 6A at 30MHz and switching voltage and current ratings of 20VDC and 1A DC respectively. It features a 9kVDC isolation rating and an RF screening connection on pins 2 and 5. The coil operates at 24VDC with a nominal resistance of 900 ohms, must operate at or below 15VDC, and releases at or above 3VDC. The relay has a through-hole mounting style, operates from -40°C to +85°C under limited current, and weighs 20g. Its contact resistance is 50mΩ maximum (typical 15mΩ), with an insulation resistance of 10¹⁰Ω minimum. The operate time is 3ms and release time is 1ms.
RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 99B1316 |
| Product Name | Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |