The FRD12015 is a single-pole normally open reed relay in the FRD12000 series, designed for RF applications requiring high isolation and low contact resistance. It features an 8 kVDC contact isolation rating and can carry up to 6 A RMS at 30 MHz with a maximum switching current of 1 A DC and switching voltage of 20 V DC. The relay has a 24 VDC nominal coil voltage, 1000 Ω coil resistance at 20°C, and operates within a temperature range of -40°C to +85°C under limited current conditions. It uses through-hole mounting with six pin connections for coil and RF screening, and includes RF shielding connected to pins 2 and 5. Contact resistance is 50 mΩ maximum (typical 15 mΩ), with an operational lifetime of 10^9 cycles under dry switching. The package measures 24 grams and complies with the series' environmental specifications for shock, bump, and vibration.
RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 99B1310 |
| Product Name | Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |