Sensata Technologies Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3 FRD12014

Description
RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:FRD12000 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:1A; Switching Voltage Max:20V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:FRD12000 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:1A; Switching Voltage Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3 - 89C5073 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3
89C5073
Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3 89C5073
RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:FRD12000 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:1A; Switching Voltage Max:20V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 20V, 1A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:FRD12000 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:1A; Switching Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 89C5073
Product Name Relay, Reed, Spst-No, 20V, 1A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-162-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details