Sensata Technologies Float, Level Sensors FFSMC10C

Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1025-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1025-ND
Float, Level Sensors 725-1025-ND
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C5046 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C5046
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C5046
LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:FFSMC Series; Body Material:Polyethylen e; Operating Pressure Range:0bar to 10bar; Switching Current Max:10A RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:FFSMC Series; Body Material:Polyethylene; Operating Pressure Range:0bar to 10bar; Switching Current Max:10A RoHS Compliant: Yes

Supplier's Site
Float Switch, Cable, Co; Operating Pressure Max Sensata/cynergy3 - 18J4238 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Cable, Co; Operating Pressure Max Sensata/cynergy3
18J4238
Float Switch, Cable, Co; Operating Pressure Max Sensata/cynergy3 18J4238
FLOAT SWITCH, CABLE, CO; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:FFSMC Series; SVHC:No SVHC (17-Dec-2015); AC Power:750VA; Body Material:PE (Polyethylene); Contact

FLOAT SWITCH, CABLE, CO; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:FFSMC Series; SVHC:No SVHC (17-Dec-2015); AC Power:750VA; Body Material:PE (Polyethylene); Contact

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1025-ND 89C5046 18J4238
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 Float Switch, Cable, Co; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) - CNCR 120 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details