SSR RELAY SPST-NO 190MA 0-250V
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 190MA 0-250V
SSR RELAY SPST-NO 190MA 0-250V
Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 448-PVT312S-TPBFCT-ND | PVT312S-TPBF | PVT312S-TPBF |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |