DRC3R48A400 is a reversing solid state contactor for three-phase loads up to 5 HP at 480 VAC, rated for 7.6 A per phase. It operates with a 208-265 VAC control voltage, has no auxiliary contacts, and features zero-voltage turn-on for resistive loads or instantaneous turn-on for motor control. The device is DIN rail mountable, fits standard 35 mm rails, and has a black and light gray UL94 V-0 housing. It includes built-in overvoltage protection, an LED status indicator, and complies with C-UL-US, IEC, CE, and RoHS standards. Thermal derating is specified for ambient temperatures up to 80 °C, with a maximum on-state voltage drop of 1.5 V per channel and a maximum off-state leakage current of 5.5 mArms. Dielectric strength is 3750 Vrms, and the insulation resistance exceeds 10^9 Ω at 500 VDC.
Solid State Relays - Industrial Mount 3P REV 480V 7.6A 230 VAC NO AUX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3R48A400 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |