Crydom Corporation Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom DRC3P48D420R2

Description
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom - 41X6538 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
41X6538
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom 41X6538
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6538
Product Name Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details