The DRC3P48B400R2 is a DIN rail-mounted solid state contactor for switching three-phase loads up to 5 HP at 480 VAC with a load current of 7.6 A per phase. It features instantaneous turn-on for motor control, two controlled legs, and two solid state auxiliary normally open contacts. The device operates with a 90-140 VAC control voltage, includes an LED status indicator, overvoltage protection, and complies with C-UL-US, IEC, CE, and RoHS standards. It measures 86.7 mm × 31.3 mm × 95.6 mm and is rated for ambient operating temperatures from -30 °C to 80 °C.
Solid State Relays - Industrial Mount 3P 480V 7.6A 120VAC NO AUX RN 2L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48B400R2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |