Crydom Corporation
Contactors (Solid State)
DRC3P48A420R-ND
Description
480V 5A 230VAC 2NO RN 3L
Request a Quote
Email Supplier
Datasheet
Description
480V 5A 230VAC 2NO RN 3L
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contactors |
|
Product Number
|
DRC3P48A420R-ND |
|
Product Name
|
Contactors (Solid State) |
|
Type
|
Electrical Contactor
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical Contactor
Poles
1
Current
500 amps
View Details
Finder S.p.A. con unico socio
Type
Electrical Contactor
View Details
Type
Electrical Contactor
International Approvals
CE certified, UL recognized, RoHS & REACH compliant
Current
3000 amps
View Details
Type
Electrical Contactor
Poles
1
VAC
600 volts
View Details