TE Connectivity Contactor Spst-No-Dm, 120Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-15T19999CL

Description
CONTACTOR SPST-NO-DM, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Description
CONTACTOR SPST-NO-DM, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor SPST-NO-DM, 120VAC, 40A from TE Connectivity is designed for panel mounting and is suitable for inductive load applications. It features a single pole configuration and operates at a maximum voltage of 600VAC. The contactor has a load current rating of 40A and is compliant with RoHS standards. The operating temperature range is from -40°C to +65°C, ensuring versatility in various environments. The contact material is silver cadmium oxide, providing reliable performance. The coil voltage is rated at 120VAC, and the contactor supports a continuous duty cycle. This product is ideal for applications requiring robust switching capabilities in electrical systems.

Datasheet Summary
Powered by GS/AI

The Contactor SPST-NO-DM, 120VAC, 40A from TE Connectivity is designed for panel mounting and is suitable for inductive load applications. It features a single pole configuration and operates at a maximum voltage of 600VAC. The contactor has a load current rating of 40A and is compliant with RoHS standards. The operating temperature range is from -40°C to +65°C, ensuring versatility in various environments. The contact material is silver cadmium oxide, providing reliable performance. The coil voltage is rated at 120VAC, and the contactor supports a continuous duty cycle. This product is ideal for applications requiring robust switching capabilities in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 120Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9097 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 120Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9097
Contactor Spst-No-Dm, 120Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9097
CONTACTOR SPST-NO-DM, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9097
Product Name Contactor Spst-No-Dm, 120Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.72 - Modular contactor 32A - 227200241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1533470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details