The DRA3R40E2 is a DIN rail mount, three-phase motor reversing contactor with a 48-415 VAC load voltage range and a rated load current of 2.4 A (1 HP at 480 VAC). It features forward (green) and reverse (yellow) LED status indicators, AC or DC control input at 18-28 VDC, and built-in overvoltage protection. The device complies with cUL Recognized, IEC 60947, CE, and RoHS standards. It operates within an ambient temperature range of -10°C to 60°C, mounts on a standard 35 mm DIN rail, and has input and output terminal screw torque specifications of 4.3 in lb (0.485 Nm) and 12.0 in lb (1.36 Nm), respectively. Wire sizing for both control and load terminals supports 24 AWG to 10 AWG. The unit weighs 6.5 oz (185 g) and uses PVC and polyamide housing materials rated Class V0 per UL94.
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-510 VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3R40E2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |