The DRA3P48E4R is a 3-phase solid state contactor rated for 48-510 VAC load voltage and 4.2 A continuous current, designed for DIN rail mounting with a 35 mm rail fit. It features a 18-28 VDC control voltage input, instantaneous turn-on switching, and an LED input status indicator. The device includes built-in overvoltage protection, meets cUL Recognized, IEC, CE, and RoHS standards, and is horsepower rated for up to 2 HP at 480 VAC. The mounting terminal torque is 12.0 in lb (1.36 Nm) for loads and 4.3 in lb (0.485 Nm) for controls, with wire compatibility of 24/10 AWG (0.5-4.0 mm²). Operating temperature range is -10°C to 60°C, and weight is 135 g. The housing is constructed of PVC and polyamide, both UL94 V0 rated.
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 24VDC CNT RN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3P48E4R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |