SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 120MA 0-400V
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
MOSFET RELAY, DPST, 400V, 0.12A, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V 2 Form A Photo Voltaic Relay
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 448-PVT422S-TPBFDKR-ND | 58AJ2564 | PVT422S-TPBF | PVT422S-TPBF |
| Product Name | Solid State Relays | Mosfet Relay, Dpst, 400V, 0.12A, Smd Rohs Compliant Infineon | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |