Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176478-G3VM-354J
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SOP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"
Solid State Relays - PCB Mount 350V, DPST-NC, SOP8 SMT 120mA 15ohm 65pF
MOSFET SOP Relay
SSR RELAY SPST-NC 120MA 0-350V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1176478-G3VM-354J | Z2455-ND | G3VM-354J | 03M5119 | G3VM-354J |
| Product Name | Electronic Surplus - G3VM-354J | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Sop Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | ||
| Switch Configuration | FormB | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC |