TE Connectivity Electromechanical Relays & Contactors 1-1462038-2

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Narrow, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 5.7 MM  [.224 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Narrow, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 5.7 MM  [.224 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for switching applications in telecommunications, consumer electronics, and industrial control systems. It has a slim 10 mm × 6 mm footprint with a low profile of 5.65 mm and uses solder pin terminals in a standard THT configuration. The relay operates with a 4.5 VDC coil, consuming 140 mW, and handles a maximum switching current of 2 A at 220 VDC or 250 VAC, with a switching capacity of 60 W or 62.5 VA. Contacts are made of palladium-ruthenium with gold plating, providing low contact resistance and high endurance. It meets UL 61810-1 standards and has a dielectric strength of 2500 Vrms between open contacts and between coil and contacts. The mechanical endurance is typ. 10^8 operations.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for switching applications in telecommunications, consumer electronics, and industrial control systems. It has a slim 10 mm × 6 mm footprint with a low profile of 5.65 mm and uses solder pin terminals in a standard THT configuration. The relay operates with a 4.5 VDC coil, consuming 140 mW, and handles a maximum switching current of 2 A at 220 VDC or 250 VAC, with a switching capacity of 60 W or 62.5 VA. Contacts are made of palladium-ruthenium with gold plating, providing low contact resistance and high endurance. It meets UL 61810-1 standards and has a dielectric strength of 2500 Vrms between open contacts and between coil and contacts. The mechanical endurance is typ. 10^8 operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1462038-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1462038-2
Electromechanical Relays & Contactors 1-1462038-2
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Narrow, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 5.7 MM  [.224 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Narrow, Bifurcated/Twin Contacts
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.8 MM  [.228 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 5.7 MM  [.224 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VDC) : 4.5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2111-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2111-ND
Signal Relays, Up to 2 Amps PB2111-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Relays - 1-1462038-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 140 MW 4.5V

IM RELAY 140 MW 4.5V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays - 7181765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
7181765P
Signal Relays 7181765P
TE Connectivity 1-1462038-2 Signal Relay

TE Connectivity 1-1462038-2 Signal Relay

Supplier's Site
Signal Relays - 1640599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1640599
Signal Relays 1640599
TE Connectivity 1-1462038-2 Signal Relay

TE Connectivity 1-1462038-2 Signal Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 1-1462038-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1-1462038-2
Relays - Signal Relays, Up to 2 Amps 1-1462038-2
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site
Signal Relay, Dpdt, 4.5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity - 55K4810 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4.5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
55K4810
Signal Relay, Dpdt, 4.5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity 55K4810
SIGNAL RELAY, DPDT, 4.5VDC, 2A, THT; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:250V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 4.5VDC, 2A, THT; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Safety Relays Safety Relays Solid State Relays Electromechanical Relays
Product Number 1-1462038-2 PB2111-ND 1-1462038-2 7181765P 1640599 1-1462038-2 55K4810
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Relays Signal Relays Signal Relays Relays - Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 4.5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data