Infineon Technologies AG Solid State Relays - PVR1301NPBF PVR1301NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090794-PVR1301NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 360mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 5 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090794-PVR1301NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 360mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 5 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVR1301NPBF - 1090794-PVR1301NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVR1301NPBF
1090794-PVR1301NPBF
Solid State Relays - PVR1301NPBF 1090794-PVR1301NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090794-PVR1301NPBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 360mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 5 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090794-PVR1301NPBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 360mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 5 Ohm
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PVR1301NPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVR1301NPBF-ND
Solid State Relays PVR1301NPBF-ND
"Solid State DPST-NO (2 Form A) x 2 16-DIP (0.300"", 7.62mm), 10 Leads"

"Solid State DPST-NO (2 Form A) x 2 16-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Relays - Solid State Relays PVR1301NPBF
SSR RELAY DPST-NO 360MA 0-100V

SSR RELAY DPST-NO 360MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVR1301NPBF
Solid State Relays - PCB Mount PVR1301NPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1090794-PVR1301NPBF PVR1301NPBF-ND PVR1301NPBF PVR1301NPBF
Product Name Solid State Relays - PVR1301NPBF Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products