"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
MOS FET Dip 4
Solid State Relays - PCB Mount 350V, SPST-NO, DIP4 PCB 100mA 25ohm 30pF
SSR RELAY SPST-NO 100MA 0-350V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | Z8599-ND | 89T2663 | G3VM-351AY | G3VM-351AY |
| Product Name | Solid State Relays | Mos Fet Dip 4 Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |